EN
  • EN
  • DE

PIC24FJ128GA008-I/PT

Part No PIC24FJ128GA008-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features PIC series Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC24FJ128GA008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930556-PIC24FJ128GA008-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA008-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA008-I/PT Microcontroller

The PIC24FJ128GA008-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a wide range of applications requiring efficient power management, robust operation, and versatile interfacing options. This 16-bit MCU is part of the popular PIC24F family, known for its rich feature set and optimal balance between power consumption and processing capability.

Key Features

  • Core: This device is built around a modified Harvard architecture that includes an up to 16 MIPS (Million Instructions Per Second) 16-bit CPU, ensuring swift processing and multitasking capabilities.
  • Memory: The PIC24FJ128GA008-I/PT is equipped with 128KB of Flash memory and 8KB of RAM, providing ample space for complex programs and data buffering.
  • Digital Communication: It supports multiple communication protocols, including I2C, SPI, and UART, allowing for versatile connectivity options with other digital devices and peripherals.
  • Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate analog signal measurement and conversion for various sensing applications.
  • Timers and PWM: It incorporates timers and up to 9 output compare/PWM functions, which are essential for precise event timing, motor control, and other timing-critical tasks.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, it is suitable for use in harsh environmental conditions.
  • Packaging: The MCU comes in a 64-pin TQFP (Thin Quad Flat Package) that optimizes board space and ensures ease of integration into various designs.

Applications

Due to its robust feature set, the PIC24FJ128GA008-I/PT is ideal for a variety of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) products. Its low power consumption makes it particularly suited for battery-operated devices, while its extensive communication interfaces allow for seamless integration into complex electronic ecosystems.

Design Support

Microchip Technology provides extensive support for the PIC24FJ128GA008-I/PT, including development tools, software libraries, and application notes. This ensures that engineers can reduce development time and bring their products to market faster while maximizing the capabilities of this powerful MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0864 $54.5184
14+ $7.4555 $104.3770
21+ $7.2225 $151.6725
29+ $6.9896 $202.6984
38+ $6.7566 $256.7508
50+ $6.0576 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 675 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess