EN
  • EN
  • DE

PIC24FJ1024GA606T-I/PT

Part No PIC24FJ1024GA606T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 64TQFP  /  PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 1MB (341.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ1024GA606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ1024GA606T-I/PTCT,PIC24FJ1024GA606T-I/PT-ND,PIC24FJ1024GA606T-I/PTTR,PIC24FJ1024GA606T-I/PTDKR
Standard Package 1,200
Win Source Part Number 1155737-PIC24FJ1024GA606T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GA606T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ1024GA606T-I/PT

The PIC24FJ1024GA606T-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to a wide range of applications that demand low-power consumption and advanced features. This 16-bit MCU is part of the popular PIC24F family, tailored for projects that require an optimal blend of power efficiency, processing capability, and peripheral integration.

Key Features:

  • High Memory Capacity: The device boasts a substantial 1024 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Peripherals: It comes equipped with a variety of peripherals, including UART, SPI, I2C modules for serial communication, Charge Time Measurement Unit (CTMU) for touch sensing, and a 10-bit Analog-to-Digital Converter (ADC) for analog signal processing.
  • Flexible Clock Options: The MCU offers multiple clock modes, including a Fast Internal Oscillator, making it versatile for different power and performance requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, the PIC24FJ1024GA606T-I/PT is resilient and suitable for harsh environments.
  • Robust Package: The MCU is available in a 64-pin TQFP package, ensuring a compact footprint while providing sufficient I/O for complex circuit designs.

Applications:

The PIC24FJ1024GA606T-I/PT is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive and Telematics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Development Support:

Microchip Technology provides extensive support for development with the PIC24FJ1024GA606T-I/PT. This includes the MPLAB® X Integrated Development Environment (IDE) and the MPLAB® XC16 compiler, which offer a comprehensive set of tools for code development and debugging. Additionally, developers can leverage Microchip's starter kits and programmer/debugger tools, such as the MPLAB® ICD 4 or MPLAB® REAL ICE™, to streamline the development process.

With its rich feature set, the PIC24FJ1024GA606T-I/PT is a highly capable MCU for developers looking to create sophisticated and reliable products in a variety of fields.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9765 $59.9060
9+ $12.2885 $110.5965
13+ $11.9044 $154.7572
18+ $11.5204 $207.3672
23+ $11.1364 $256.1372
31+ $9.9844 $309.5164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess