EN
  • EN
  • DE

PIC24FJ1024GA606-I/PT

Part No PIC24FJ1024GA606-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 1MB (341.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC24FJ1024GA606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930552-PIC24FJ1024GA606-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GA606-I/PT CAD Model

Description

Microchip Technology PIC24FJ1024GA606-I/PT Microcontroller

The PIC24FJ1024GA606-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that require efficient power consumption and robust processing capabilities. This 16-bit MCU is part of the PIC24F family, known for its versatility and reliability in a wide range of embedded system applications.

Key Features:

  • Core: 16-bit PIC24 CPU, operating at a maximum speed of 16 MIPS (Million Instructions Per Second), providing a balanced trade-off between power consumption and processing capability.
  • Memory: Comes with 1024KB of flash memory and 32KB of RAM, offering ample space for complex code and data storage.
  • Digital Communication Interfaces: Includes a variety of communication peripherals such as UART, SPI, and I2C modules, enabling easy integration with other digital systems and components.
  • Timers and PWM: Features multiple timers, and up to 9 output-compare/PWM modules, making it ideal for precise timing operations and motor control applications.
  • Analog Features: Equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC), allowing the MCU to interface with analog sensors and transducers.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained designs.
  • Power Management: Features a flexible clock system with multiple options, including a low-power internal oscillator and power-saving modes, which help in reducing the overall power consumption of the device.

The PIC24FJ1024GA606-I/PT is designed to cater to the needs of sophisticated embedded systems, such as industrial control, automotive applications, IoT devices, and portable medical equipment. Its extensive set of peripherals, combined with its large memory capacity, makes it an excellent choice for designers looking to develop feature-rich and power-efficient applications.

With Microchip's MPLAB® development ecosystem, developers can take advantage of a comprehensive suite of tools for code development, debugging, and programming, further accelerating the design process and time-to-market for products utilizing the PIC24FJ1024GA606-I/PT microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6611 $51.2721
27+ $3.8245 $103.2615
41+ $3.7050 $151.9050
56+ $3.5855 $200.7880
73+ $3.4660 $253.0180
97+ $3.1074 $301.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,644 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess