EN
  • EN
  • DE

PIC24F32KA304-I/PT

Part No PIC24F32KA304-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 39
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1089087-PIC24F32KA304-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC24F32KA304
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA304-I/PT CAD Model

Description

Product Overview: PIC24F32KA304-I/PT

The PIC24F32KA304-I/PT is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is part of the PIC24F family, which is well-known for its low power consumption and versatility, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: 16-bit PIC24F CPU
  • Max Speed: 32 MHz
  • Program Memory: 32 KB of Flash
  • RAM: 4 KB
  • Data EEPROM: 1 KB
  • Timers: Multiple 16-bit and 32-bit timers
  • I/O Pins: Up to 24 with multiple mappable functions
  • Communication Interfaces: I²C, SPI, UART
  • Analog Features: 10-bit ADC with up to 13 channels, comparators
  • Temperature Range: -40°C to 85°C
  • Package: 44-pin TQFP

Advanced Peripherals and Integration

The PIC24F32KA304-I/PT microcontroller includes advanced peripherals such as Charge Time Measurement Unit (CTMU) for capacitive touch applications, a Real-Time Clock/Calendar (RTCC), and Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) for reliable operation. The device also supports Direct Memory Access (DMA) for efficient data transfers without CPU intervention.

Power Management

With its various power-saving modes, including Idle and Sleep modes, the PIC24F32KA304-I/PT excels in applications where power efficiency is crucial. It also features an on-chip voltage regulator and an ultra-low-power wake-up for further power optimization.

Applications

This microcontroller is ideal for applications in the industrial, automotive, and consumer sectors. Common uses include sensor interfacing, automotive control systems, home automation, portable devices, and IoT applications, where a combination of performance, low power, and a rich set of peripherals is essential.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7421 $54.1947
16+ $6.3525 $101.6400
25+ $6.1540 $153.8500
34+ $5.9555 $202.4870
44+ $5.7570 $253.3080
59+ $5.1614 $304.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess