Microchip Technology's PIC24F16KM102-I/SS Microcontroller
The PIC24F16KM102-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC24F series, renowned for its low power consumption, versatile features, and efficient operation. The PIC24F16KM102-I/SS is an ideal choice for designers looking to develop advanced control systems, sensor networks, and IoT devices.
Key Features:
- Flash Memory: The device comes with 16 KB of flash memory, providing ample space for application code and data storage.
- RAM: It is equipped with 2 KB of RAM, enabling efficient data manipulation and buffer storage.
- Speed: This MCU operates at a maximum speed of 32 MHz, ensuring swift processing and response times for time-sensitive tasks.
- I/O Pins: The PIC24F16KM102-I/SS offers 15 versatile input/output pins, which can be configured for various peripheral functions.
- Analog-to-Digital Converter (ADC): It features a 10-bit ADC with up to 9 channels, allowing for precise analog signal measurement.
- Communication Interfaces: The microcontroller includes multiple communication interfaces such as I²C, SPI, and UART, providing excellent connectivity options for peripherals and other devices.
- Operating Voltage: It operates over a broad voltage range from 1.8V to 3.6V, accommodating various power supply configurations.
- Temperature Range: The device is specified for an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
- Package: The MCU is available in a compact 20-SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
Applications:
The flexibility and robust feature set of the PIC24F16KM102-I/SS make it an excellent choice for applications such as:
- Automotive systems
- Industrial control systems
- Home automation
- Portable medical devices
- Smart sensors
- Battery management systems
With its combination of power efficiency, processing capability, and extensive peripheral integration, the PIC24F16KM102-I/SS from Microchip Technology stands out as a reliable and cost-effective solution for your next embedded design project.