EN
  • EN
  • DE

PIC24F16KA302T-I/SO

Part No PIC24F16KA302T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 042196-PIC24F16KA302T-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA302T-I/SO CAD Model

Description

The PIC24F16KA302T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation and versatility in various applications. This MCU is part of the PIC24F family, which is well-known for its low power consumption and robust instruction set designed to handle a wide range of tasks in embedded systems.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that allows for a seamless operation of instructions and data fetching, thereby enhancing the overall system performance.
  • Memory: It comes equipped with 16 KB of flash memory and 1 KB of RAM, providing ample space for program storage and efficient data management.
  • Speed: The MCU operates at a maximum speed of 32 MHz, ensuring quick processing and responsiveness, which is critical for time-sensitive applications.
  • I/O and Peripherals: The PIC24F16KA302T-I/SO includes a variety of peripherals such as UART, SPI, and I2C modules for serial communication, as well as 10-bit Analog-to-Digital Converters (ADCs) for interfacing with analog sensors.
  • Power Management: Designed for low-power applications, it features multiple power modes including Idle and Sleep modes, which help in reducing the power consumption to a minimum when the MCU is not performing any active tasks.
  • Temperature Range: This MCU is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The component is available in a small-outline integrated circuit (SOIC) package with a body width of 150 mils, which is ideal for space-constrained applications.

Applications:

The PIC24F16KA302T-I/SO is designed for a broad array of applications, particularly where power efficiency and compact design are essential. It is commonly used in battery-operated devices, sensor monitoring systems, industrial control systems, and communication devices, among others.

Conclusion:

With its combination of power efficiency, processing capability, and a wide range of integrated peripherals, the Microchip PIC24F16KA302T-I/SO MCU is an excellent choice for designers looking to optimize their embedded systems for performance and size. Whether it's for consumer electronics or industrial automation, this MCU offers a reliable and versatile solution for complex embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7989 $54.3912
18+ $5.5786 $100.4148
28+ $5.4042 $151.3176
39+ $5.2299 $203.9661
50+ $5.0556 $252.7800
67+ $4.5326 $303.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess