EN
  • EN
  • DE

PIC24F16KA101T-I/MQ

Part No PIC24F16KA101T-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (5x5)
Win Source Part Number 1089074-PIC24F16KA101T-I/MQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA101T-I/MQ CAD Model

Description

Microchip Technology's PIC24F16KA101T-I/MQ Microcontroller

The PIC24F16KA101T-I/MQ is a highly capable microcontroller unit (MCU) from Microchip Technology, designed to offer a balance of power efficiency and performance for a wide range of embedded applications. This MCU is part of the PIC24F family, which is well-known for its low power consumption, making it an ideal choice for battery-powered or power-sensitive devices.

With 16KB of flash memory, the PIC24F16KA101T-I/MQ provides ample space for application code, which is essential for complex or feature-rich applications. Additionally, it includes 512 bytes of EEPROM and 2KB of RAM, offering sufficient storage for data handling and temporary storage during operation.

The microcontroller operates at a maximum frequency of 32 MHz, delivering the computational speed required for tasks that demand quick processing. It is designed with a 16-bit architecture, which strikes an excellent balance between data processing capability and power consumption, ensuring that applications can run efficiently without draining resources.

One of the standout features of the PIC24F16KA101T-I/MQ is its robust set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, enabling the MCU to connect and communicate with other devices or components in a system. It also boasts an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to interface with sensors and other analog inputs.

The MCU comes in a 44-pin QFN package, which is compact and suitable for space-constrained applications. Moreover, it is rated for industrial temperature ranges (from -40°C to +85°C), ensuring reliable operation even in harsh environments.

Programmers will appreciate the compatibility with Microchip's MPLAB® Integrated Development Environment (IDE), which offers a comprehensive suite of development tools. This facilitates efficient coding, debugging, and programming of the microcontroller, accelerating the development process and reducing time to market.

In summary, the PIC24F16KA101T-I/MQ from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a broad spectrum of applications, from consumer electronics to industrial control systems. Its combination of low power consumption, rich peripheral set, and robust development support makes it an excellent choice for designers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3501 $51.4507
17+ $6.0308 $102.5236
26+ $5.8424 $151.9024
36+ $5.6539 $203.5404
46+ $5.4654 $251.4084
62+ $4.9001 $303.8062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess