EN
  • EN
  • DE

PIC18LF6680-I/PT

Part No PIC18LF6680-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18LF6680
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF6680-I/PT-NDR,PIC18LF6680IPT
Standard Package 160
Win Source Part Number 1322412-PIC18LF6680-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF6680-I/PT CAD Model

Description

The PIC18LF6680-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed with advanced features to cater to a wide range of embedded applications. This MCU is part of the popular PIC18 family, known for their robust architecture, rich peripheral set, and low power consumption.

Key Features:

  • Core: The device is equipped with a high-performance PIC18 8-bit core, featuring a CISC architecture that delivers powerful computing capabilities while maintaining efficiency in code density.
  • Speed: The MCU operates at a maximum frequency of 10 MHz, providing a quick response time and efficient processing for time-sensitive tasks.
  • Memory: It comes with 32 KB of flash memory, which is ideal for storing application code, and 1536 bytes of RAM for data processing, ensuring ample space for complex applications.
  • EEPROM: With 256 bytes of EEPROM, this MCU allows for easy data storage without the need for external memory components.
  • I/O Ports: The device includes 25 general-purpose I/O pins, which can be configured for various input/output functions, providing flexibility in interfacing with other components and peripherals.
  • Communication: Onboard communication modules include an Enhanced CAN (Controller Area Network) module, which facilitates robust field communication, and a synchronous serial port for SPI and I2C communication.
  • Power Management: As a member of the 'LF' series, the PIC18LF6680-I/PT is optimized for low-power operation, featuring Power Managed modes such as sleep and idle to conserve energy.
  • Package: The MCU is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The PIC18LF6680-I/PT is ideal for a variety of applications, including automotive systems, industrial control, home automation, and consumer electronics, where a combination of computational power, communication capabilities, and power efficiency is essential. Its robust feature set and flexible I/O options make it a versatile choice for designers looking to implement a reliable MCU solution in their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0960 $72.2880
6+ $19.7711 $118.6266
8+ $19.1532 $153.2256
11+ $18.5354 $203.8894
14+ $17.9176 $250.8464
19+ $16.0640 $305.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess