EN
  • EN
  • DE

PIC18LF46K22-I/ML

Part No PIC18LF46K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238350-PIC18LF46K22-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF46K22-I/ML CAD Model

Description

Microchip Technology's PIC18LF46K22-I/ML Microcontroller

The PIC18LF46K22-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded systems that require low power consumption and high computational efficiency. This MCU is part of Microchip's extensive PIC18 family, known for its robust architecture and versatile features that cater to a wide range of applications including industrial control systems, automotive electronics, consumer devices, and medical equipment.

Key Features:

  • Core Processor: The device is built around a powerful PIC18 core with an enhanced Mid-Range 8-bit architecture, operating at a maximum speed of 64 MHz.
  • Memory: It comes equipped with 64KB of flash memory, 4KB of RAM, and 1KB of EEPROM, providing ample space for complex programs and data storage.
  • I/O Pins: The MCU offers 35 programmable input/output pins, giving developers the flexibility to interface with a wide range of peripherals and sensors.
  • Communication Peripherals: It includes multiple communication interfaces such as SPI, I2C, and EUSART, allowing for easy integration into communication networks and for interfacing with other devices.
  • Analog Features: The device boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, as well as two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Low Power Consumption: As an LF series MCU, it is optimized for low power operation with nanoWatt XLP technology, making it ideal for battery-operated and power-sensitive applications.
  • Temperature Range: The operational temperature range of the device is from -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: The microcontroller comes in a compact 44-pin QFN package, suitable for space-constrained applications.
  • Programmability: It supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and debugging.

The PIC18LF46K22-I/ML is a versatile MCU that combines the efficiency of the PIC18 architecture with advanced features and low power operation, making it an excellent choice for designers looking to optimize their embedded systems. Whether you're developing sophisticated control systems or innovative IoT devices, the PIC18LF46K22-I/ML offers a balanced solution that does not compromise on performance or energy efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0244 $54.1464
14+ $7.4046 $103.6644
21+ $7.1732 $150.6372
29+ $6.9418 $201.3122
38+ $6.7105 $254.9990
50+ $6.0163 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,561 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess