EN
  • EN
  • DE

PIC18LF14K22-I/ML

Part No PIC18LF14K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1238324-PIC18LF14K22-I/ML
Manufacturer Homepage www.microchip.com
Family Name PIC18LF14K22
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K22-I/ML CAD Model

Description

Microchip Technology's PIC18LF14K22-I/ML Microcontroller

The PIC18LF14K22-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, crafted to handle a wide variety of embedded applications. This particular model belongs to Microchip's expansive PIC18 family, which is well-known for its robust architecture, enhanced features, and versatility in numerous electronic applications.

Encased in a compact 20-pin QFN package, the PIC18LF14K22-I/ML is an ideal choice for space-constrained projects. It operates on a low-power platform, with a typical voltage range of 1.8V to 3.6V, making it an excellent selection for battery-operated and portable devices. This MCU also supports an extended temperature range, ensuring reliable performance in diverse environmental conditions.

At the heart of the PIC18LF14K22-I/ML is a powerful 8-bit processor that can run at speeds up to 16 MIPS (Million Instructions Per Second), providing the computational power necessary for complex tasks. The microcontroller is equipped with 16KB of flash memory, ensuring ample space for application code, and 768 bytes of RAM for efficient data handling. Additionally, it includes 256 bytes of EEPROM, which is useful for storing non-volatile data that must be preserved during power cycles.

For connectivity and interfacing, the PIC18LF14K22-I/ML boasts a rich set of peripherals. It includes an assortment of communication interfaces such as I2C, SPI, and EUSART, which are essential for modern embedded systems that require communication with sensors, memory, or other microcontrollers. The MCU also features 10-bit Analog-to-Digital Converters (ADCs) with up to 12 channels, enabling it to interface directly with analog sensors and convert their readings into digital values for processing.

Furthermore, this microcontroller supports various timers, PWM modules, and comparators, expanding its utility in applications such as motor control, LED lighting, and real-time monitoring systems. The inclusion of an onboard watchdog timer and brown-out reset ensures that the system remains stable and can recover gracefully from unexpected conditions.

Overall, the PIC18LF14K22-I/ML from Microchip Technology is a robust and feature-rich MCU that offers designers the flexibility and performance needed to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5028 $54.0336
28+ $3.6946 $103.4488
42+ $3.5792 $150.3264
58+ $3.4637 $200.8946
75+ $3.3483 $251.1225
100+ $3.0019 $300.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess