EN
  • EN
  • DE

PIC18F86J10-I/PT

Part No PIC18F86J10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792125-PIC18F86J10-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F86J10
Introduction Date September 09, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F86J10-I/PT CAD Model

Description

Product Overview: PIC18F86J10-I/PT

The PIC18F86J10-I/PT is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This device is part of the PIC18F series, known for their robust architecture and versatility in various applications. The PIC18F86J10-I/PT is designed to cater to engineers and developers requiring a reliable MCU for advanced level projects.

Key Features

  • Core: The microcontroller features a powerful PIC18 core with a maximum CPU speed of 40 MHz, providing robust processing capabilities for complex operations.
  • Memory: It comes with 64 KB of flash program memory, allowing ample space for application code, and 3936 bytes of RAM for data storage and manipulation.
  • I/O Pins: The device is equipped with 53 programmable input/output pins, giving developers the flexibility to connect a wide range of peripherals and devices.
  • Timers: Multiple timers are included, which are essential for precise event timing and pulse-width modulation (PWM).
  • Communication: It supports various communication protocols, including SPI, I2C, and USART, facilitating easy data transfer and peripheral connectivity.
  • Analog-to-Digital Converter: The MCU features a 10-bit, up to 16-channel Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: The component comes in a 64-TQFP (Thin Quad Flat Pack) package, suitable for surface-mount technology (SMT) and compact PCB designs.

Applications

The versatility of the PIC18F86J10-I/PT makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Robotics
  • Consumer electronics
  • Medical devices
  • Communication systems

In conclusion, the PIC18F86J10-I/PT from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of performance, memory, and peripheral integration for advanced embedded systems. Its reliability and adaptability make it a go-to choice for engineers and product designers across various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9134 $59.7402
8+ $16.3398 $130.7184
11+ $15.8293 $174.1223
16+ $15.3188 $245.1008
20+ $14.8083 $296.1660
27+ $13.2756 $358.4412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess