EN
  • EN
  • DE

PIC18F8620-I/PT

Part No PIC18F8620-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP / 64/80-Pin High Performance 1 Mbit Enhanced FLASH Microcontrollers with A/D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Part Number Series PIC18F8620
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814392-PIC18F8620-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F8620-I/PT CAD Model

Description

Microchip Technology's PIC18F8620-I/PT Microcontroller

The PIC18F8620-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications within the industrial, automotive, and consumer electronics sectors. This powerful MCU is based on Microchip's advanced PIC18 architecture and is well-suited for projects that require a perfect balance between power efficiency and processing capability.

Key Features

  • Core: The PIC18F8620-I/PT operates with a high-performance 8-bit, RISC-based microcontroller core, capable of executing instructions with efficiency and speed.
  • Memory: It comes equipped with 64KB of Flash memory for program storage, ensuring ample space for complex code, and 3,904 bytes of RAM for data processing.
  • Digital I/O Pins: With up to 70 digital I/O pins, this microcontroller provides extensive interfacing capabilities, making it ideal for projects that require multiple input and output connections.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with up to 16 channels allows for precise conversion of analog signals to digital, enabling the MCU to interface with a variety of analog sensors.
  • Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and USART, providing versatility in peripheral and device connectivity.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, making it compatible with both low and standard voltage applications.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, it is robust enough for use in harsh environmental conditions.
  • Packaging: The MCU comes in a 80-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while still offering ample pin access.

Applications

The versatility of the PIC18F8620-I/PT allows it to be used in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Medical devices
  • Consumer electronics
  • Robotics

Whether you are developing a complex control system or a simple IoT device, the PIC18F8620-I/PT from Microchip Technology offers a reliable and flexible MCU solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4373 $70.8746
4+ $29.0768 $116.3072
6+ $28.1681 $169.0086
8+ $27.2595 $218.0760
10+ $26.3508 $263.5080
13+ $23.6249 $307.1237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess