EN
  • EN
  • DE

PIC18F55K42-I/PT

Part No PIC18F55K42-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168826-PIC18F55K42-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tray
Core Size 8-Bit
Core Processor PIC
Speed 64MHz
Product Status Active
Base Product Number PIC18F55
Package / Case 48-TQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F55K42-I/PT CAD Model

Description

Microchip PIC18F55K42-I/PT Microcontroller

The PIC18F55K42-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, offering a versatile and powerful solution for a wide range of embedded applications. This MCU is designed to deliver exceptional computational speed and functionality while maintaining low power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features:

  • Core: The PIC18F55K42-I/PT is built around an advanced 8-bit PIC® microcontroller core, with an enhanced Mid-range 8-bit architecture that provides a perfect balance between power efficiency and processing capability.
  • Memory: It boasts a substantial 32KB of Flash program memory, along with 4KB of SRAM and 1KB of EEPROM, which allows for robust and flexible data storage and management.
  • Speed: The device operates at a clock speed of up to 64 MHz, delivering the speed required for complex tasks and real-time processing.
  • I/O Pins: With 36 I/O pins, this MCU offers extensive interfacing capabilities, enabling connections to sensors, actuators, and other peripherals.
  • Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, UART/USART, which allows for easy integration into existing systems and ensures compatibility with a variety of external devices.
  • ADC: The integrated 12-bit, 24-channel Analog-to-Digital Converter (ADC) provides precise analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • Peripherals: It comes with a range of built-in peripherals such as Comparators, PWM modules, and a Zero Cross Detect (ZCD) module, which significantly reduce the need for external components.
  • Temperature Range: This MCU operates over an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh conditions.
  • Package: The device is available in a 64-TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

The PIC18F55K42-I/PT microcontroller is suitable for a diverse array of applications, including but not limited to automation and control systems, IoT devices, consumer electronics, automotive components, and medical devices. Its robust feature set and adaptability make it an excellent choice for designers looking to develop sophisticated and reliable products.

With its advanced capabilities and support for a broad spectrum of development tools, the PIC18F55K42-I/PT from Microchip Technology stands out as a top-tier component for your next embedded design project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0461 $52.5993
31+ $3.3199 $102.9169
47+ $3.2161 $151.1567
65+ $3.1124 $202.3060
84+ $3.0086 $252.7224
112+ $2.6974 $302.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess