EN
  • EN
  • DE

PIC18F448-I/L

Part No PIC18F448-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin High-Performance, Enhanced Flash Microcontrollers with CAN Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 1238247-PIC18F448-I/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F448
Introduction Date October 13, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F448-I/L CAD Model

Description

Microchip Technology's PIC18F448-I/L Microcontroller

The PIC18F448-I/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This MCU is a member of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 8-bit architecture. The PIC18F448-I/L is designed to operate with a high level of efficiency and reliability, making it an ideal choice for complex embedded systems.

Featuring a robust 32 KB of flash memory, the PIC18F448-I/L provides ample space for application code, which is essential for developers looking to implement sophisticated programs without worrying about memory constraints. The device operates at a maximum frequency of 40 MHz, offering the computational speed required for time-sensitive tasks and real-time processing.

This microcontroller is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, ensuring that there is sufficient temporary data storage for running applications smoothly and persistently storing essential data. The PIC18F448-I/L also boasts a rich set of peripherals, including a 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing for precise analog signal measurement and conversion.

Communication with other devices is made possible through the integrated serial communication modules, which include a synchronous serial port (SSP) with SPI and I2C modes, and a high-speed USART for serial communication. These features enable the MCU to connect and interact with a variety of sensors, actuators, and other MCUs, making it a versatile choice for multi-device systems.

With 33 I/O pins, the PIC18F448-I/L offers plenty of options for interfacing with external hardware. The MCU is also designed with power efficiency in mind, supporting multiple power-saving modes to reduce energy consumption during idle periods. This makes it particularly suitable for battery-operated devices where power management is critical.

The PIC18F448-I/L is available in a 40-pin PDIP package, ensuring ease of integration into circuit boards and compatibility with standard development tools. With its robust feature set and flexible design, the PIC18F448-I/L from Microchip Technology stands out as a powerful solution for developers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess