EN
  • EN
  • DE

PIC18F27Q84-I/5N

Part No PIC18F27Q84-I/5N
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28VQFN / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-VQFN (6x6)
Base Product Number PIC18F27
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC18F27Q84-I/5N
Standard Package 61
Win Source Part Number 1322558-PIC18F27Q84-I/5N
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q84-I/5N CAD Model

Description

Microchip Technology's PIC18F27Q84-I/5N Microcontroller

The PIC18F27Q84-I/5N is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This 8-bit MCU integrates advanced features in a compact package, offering developers the flexibility and power to build sophisticated systems in space-constrained environments.

At the heart of the PIC18F27Q84-I/5N is a robust processor core capable of executing instructions efficiently, with a maximum clock speed of up to 64 MHz. The device features 128 KB of Flash memory, providing ample space for application code, and 8 KB of SRAM for data storage. Additionally, the MCU comes with 1 KB of EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.

The MCU's extensive set of peripherals includes:

  • 12-bit Analog-to-Digital Converters (ADC) with Computation (ADCC) for precise sensor readings and data processing.
  • Multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity options.
  • Complementary Waveform Generator (CWG) for creating complex waveforms, useful in motor control and power conversion applications.
  • Configurable Logic Cells (CLC) that allow for custom logic implementations without the need for additional hardware components.
  • 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities.

The PIC18F27Q84-I/5N also emphasizes power efficiency with its Power-Managed modes, which include Idle and Doze modes for reduced power consumption during periods of inactivity, as well as multiple Sleep modes for conserving energy when the device is not in use.

This MCU is housed in a 28-pin SPDIP package, making it convenient for breadboard prototyping as well as final PCB designs. With an industrial temperature range of -40°C to +85°C, the PIC18F27Q84-I/5N is resilient and suitable for operation in harsh environments.

Microchip Technology provides comprehensive support for the PIC18F27Q84-I/5N with its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify development and reduce time to market by providing a user-friendly interface for configuring the MCU and generating application-specific code.

Whether you are designing a sophisticated IoT device, a robust control system, or an innovative consumer product, the PIC18F27Q84-I/5N offers a perfect blend of performance, features, and reliability to bring your ideas to life.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7061 $51.8854
33+ $3.0409 $100.3497
51+ $2.9459 $150.2409
71+ $2.8508 $202.4068
91+ $2.7558 $250.7778
122+ $2.4707 $301.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess