EN
  • EN
  • DE

PIC18F27K40T-I/ML

Part No PIC18F27K40T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000552-PIC18F27K40T-I/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Category PIC® XLP™ 18K
Speed 64MHz
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F27K40T-I/ML CAD Model

Description

Product Overview: PIC18F27K40T-I/ML

The PIC18F27K40T-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. It is part of the PIC18F K40 family that is well-suited for a range of applications, from industrial control systems to consumer electronics. This MCU integrates powerful features within a compact 28-pin QFN package, providing designers with a versatile platform for embedded solutions.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture, operating at speeds up to 64 MHz.
  • Memory: It boasts a generous 128 KB of Flash memory and 3,584 bytes of RAM, ensuring ample space for complex applications and data storage.
  • Peripherals: A rich set of integrated peripherals includes a 12-bit ADC with Computation (ADCC), multiple communication interfaces like SPI, I2C, UART, and LIN, along with a 16-bit PWM module, making it highly adaptable for various control tasks.
  • Operating Voltage: The MCU operates within a wide voltage range of 1.8V to 3.6V, accommodating diverse power requirements and ensuring energy efficiency.
  • Temperature Range: With an extended operating temperature range from -40°C to 85°C, the PIC18F27K40T-I/ML is reliable in extreme conditions, making it suitable for harsh environments.

Applications

The versatility of the PIC18F27K40T-I/ML makes it ideal for a variety of applications, including:

  • Automotive systems
  • Home automation
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Consumer electronics

Design Support

Microchip Technology provides extensive support for the PIC18F27K40T-I/ML, including development tools, software libraries, and application notes. Designers can leverage the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for streamlined development and quicker time-to-market.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8912 $53.8032
25+ $4.0133 $100.3325
39+ $3.8879 $151.6281
54+ $3.7625 $203.1750
69+ $3.6370 $250.9530
93+ $3.2608 $303.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess