EN
  • EN
  • DE

PIC18F26K83-I/SS

Part No PIC18F26K83-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP  /  PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F26K83
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 971217-PIC18F26K83-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26K83-I/SS CAD Model

Description

Microchip Technology PIC18F26K83-I/SS Microcontroller

The PIC18F26K83-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This feature-rich microcontroller belongs to Microchip's PIC18F K83 family and is designed to cater to a wide range of applications, including automotive systems, industrial control, smart sensors, and Internet of Things (IoT) devices.

This MCU is built on an advanced, high-efficiency Enhanced Mid-range 8-bit architecture with a flexible clock system that supports up to 64 MHz operation. The PIC18F26K83-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while providing ample I/O options for interfacing with peripherals and other devices.

Key Features:

  • CPU Speed: Up to 16 MIPS performance with a 64 MHz internal oscillator.
  • Program Memory: 64 KB of Flash memory, allowing for robust program storage.
  • Data Memory: 4 KB of SRAM and 1024 bytes of EEPROM for data storage.
  • Extensive Peripheral Set: Includes 12-bit ADC, multiple PWM modules, comparators, and a Zero-Cross Detect (ZCD) module, among others.
  • Communication Interfaces: Equipped with multiple communication modules including EUSART, SPI, and I2C for versatile connectivity.
  • Core Independent Peripherals (CIPs): These allow for hardware handling of tasks with minimal CPU intervention, enhancing performance and power efficiency.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.
  • Operating Voltage: Wide operating voltage range from 1.8V to 5.5V, catering to various power requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.

The PIC18F26K83-I/SS also supports advanced features such as Direct Memory Access (DMA), which facilitates faster data transfers without CPU overhead, and a Configurable Logic Cell (CLC), which provides customizable hardware logic to simplify complex control functions. With its integrated hardware safety features like Windowed Watchdog Timer (WWDT) and Brown-Out Reset (BOR), this microcontroller ensures reliable operation in critical systems.

Whether you're developing a sophisticated automotive application or a simple IoT device, the PIC18F26K83-I/SS from Microchip Technology offers a balanced combination of performance, power efficiency, and flexibility, making it an excellent choice for your next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0109 $51.1853
41+ $2.4705 $101.2905
63+ $2.3933 $150.7779
87+ $2.3161 $201.5007
112+ $2.2389 $250.7568
150+ $2.0073 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess