EN
  • EN
  • DE

PIC18F26K80-I/MM

Part No PIC18F26K80-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name PIC18F26K80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889656-PIC18F26K80-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80-I/MM CAD Model

Description

Microchip Technology PIC18F26K80-I/MM Microcontroller

The PIC18F26K80-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient control capabilities and robust feature set tailored for a wide range of applications. This 8-bit microcontroller integrates advanced features with Microchip's enhanced Mid-range 8-bit RISC architecture, making it an ideal choice for automotive, industrial, and consumer applications that require sophisticated control and communication capabilities.

Key Features:

  • Core: Enhanced Mid-range 8-bit CPU with 16-bit instruction set for improved computational performance.
  • Memory: Equipped with 64KB of Flash program memory, 3.8KB of RAM, and 1024 bytes of EEPROM data memory, it provides ample space for complex programs and data storage.
  • Speed: Capable of operating at speeds up to 64 MHz with a 16 MIPS performance, ensuring swift execution of instructions and efficient system response.
  • Analog-to-Digital Converter: Features a 12-bit, 24-channel Analog-to-Digital Converter (ADC) for precise analog signal measurement.
  • Communication Interfaces: Boasts multiple communication interfaces, including CAN (Controller Area Network), SPI (Serial Peripheral Interface), I2C, and USART modules, facilitating versatile connectivity options.
  • Operating Voltage: Supports a wide operating voltage range from 1.8V to 5.5V, providing flexibility in various power environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in extreme conditions.
  • Packaging: Available in a 28-pin QFN (Quad Flat No-lead) package, offering a compact footprint for space-constrained applications.
  • Power Management: Enhanced power management features, including Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), help in reducing power consumption.
  • Peripheral Features: Incorporates a rich set of peripherals like timers, comparators, PWM modules, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

The PIC18F26K80-I/MM MCU is designed to deliver optimal performance with low power consumption, making it an excellent choice for designers who require a scalable and versatile microcontroller. Its robust set of integrated peripherals and communication interfaces allows for the development of sophisticated systems while minimizing external component requirements and simplifying design complexity.

Whether you're designing automotive engine control units, industrial automation systems, or consumer electronics, the PIC18F26K80-I/MM offers the perfect blend of performance, power efficiency, and design flexibility to meet the demands of your next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8315 $53.6410
32+ $3.1438 $100.6016
50+ $3.0455 $152.2750
68+ $2.9473 $200.4164
88+ $2.8490 $250.7120
118+ $2.5543 $301.4074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess