EN
  • EN
  • DE

PIC18F26K40-E/SP

Part No PIC18F26K40-E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169134-PIC18F26K40-E/SP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F26
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40-E/SP CAD Model

Description

Product Overview: PIC18F26K40-E/SP

The PIC18F26K40-E/SP is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is part of the PIC18F K40 family, which is renowned for its robust architecture, extended functionality, and adaptability.

Key Features

  • Core: The PIC18F26K40-E/SP is built on a high-performance 8-bit PIC® microcontroller core with an enhanced Mid-Range architecture that provides a perfect balance between power consumption and processing speed, operating up to 64 MHz.
  • Memory: It offers 64 KB of flash program memory, 4 KB of RAM and 256 Bytes of EEPROM, allowing for ample space for complex programs and data storage.
  • I/O Pins: The device comes with 24 programmable input/output pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: Equipped with multiple communication modules, including I2C, SPI, and EUSART, this MCU can easily communicate with other devices, sensors, and networks.
  • 10-bit ADC: It includes a 35-channel, 10-bit Analog-to-Digital Converter with a low-power mode, ideal for analog sensor integration and data acquisition applications.
  • Power Management: The PIC18F26K40-E/SP features Power Managed modes including Idle, Doze, and Sleep modes, which help in reducing power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range

The MCU is offered in a 28-pin SPDIP (Single In-line Package) that is suitable for breadboard prototyping and can be easily mounted on PCBs. It operates within an extended temperature range of -40°C to +125°C, suitable for harsh environments.

Applications

With its versatile feature set, the PIC18F26K40-E/SP is ideal for a range of applications including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Whether you are developing a complex industrial control system or a simple IoT device, the PIC18F26K40-E/SP provides the performance, flexibility, and reliability to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess