EN
  • EN
  • DE

PIC18F26K22-E/SP

Part No PIC18F26K22-E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203183-PIC18F26K22-E/SP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22-E/SP CAD Model

Description

Microchip Technology's PIC18F26K22-E/SP Microcontroller

The PIC18F26K22-E/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both versatility and power efficiency for a broad range of applications. This 8-bit MCU is based on Microchip's advanced RISC architecture and is packed with a variety of features that make it ideal for embedded systems that require sophisticated control and monitoring capabilities.

Key Features:

  • Enhanced Mid-Range Core: With a 16-bit wide instruction set and a 8-bit wide data path, this MCU provides a perfect balance between low power consumption and high performance, with a speed of up to 64 MHz.
  • Memory: It comes with 64 KB of flash memory, 3.8 KB of RAM, and 1 KB of EEPROM, allowing for ample space for complex programs and data storage.
  • Rich Peripheral Set: This includes digital I/O, analog inputs, PWM outputs, communication interfaces such as SPI, I2C, and UART, as well as a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, providing the versatility needed to interface with a wide array of sensors and actuators.
  • NanoWatt XLP Technology: Ensures low power consumption in sleep and active modes, making it suitable for battery-powered and power-sensitive applications.
  • Extended Temperature Range: Operating temperature ranges from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The PIC18F26K22-E/SP is well-suited for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Medical devices

Its robust feature set also allows it to be used in complex systems requiring multiple I/Os and communication protocols. With the integration of Microchip's MPLAB® development environment, developers can easily program and debug their applications, reducing development time and accelerating time-to-market.

Overall, the PIC18F26K22-E/SP from Microchip Technology is a reliable and flexible microcontroller that provides a scalable solution for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess