EN
  • EN
  • DE

PIC18F26J53-I/SO

Part No PIC18F26J53-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F26J53ISO
Standard Package 27
Win Source Part Number 1322055-PIC18F26J53-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26J53-I/SO CAD Model

Description

The PIC18F26J53-I/SO from Microchip Technology is a high-performance microcontroller designed for a wide range of embedded applications. This device is part of Microchip's renowned PIC18F family, which is known for its robust architecture, rich feature set, and versatility in various electronic systems.

Key Features

  • Core: The microcontroller is built on a high-performance 8-bit architecture with an enhanced RISC instruction set, providing a perfect balance between power consumption and processing capability.
  • Memory: It includes 64 KB of flash program memory, 3,840 bytes of RAM, and 1 KB of data EEPROM, ample space for complex applications and data storage.
  • Digital Peripherals: The PIC18F26J53-I/SO offers a variety of digital peripherals, including 25 I/O pins, two comparators, and multiple timers/counters.
  • Analog Features: The device has a 12-bit Analog-to-Digital Converter (ADC) with up to 12 channels, providing accurate analog signal measurement capabilities.
  • Communication Interfaces: A suite of communication interfaces such as SPI, I2C, and EUSART are available for versatile connectivity options.
  • USB Functionality: This microcontroller features a Full-Speed USB 2.0 compliant module with a 12 Mbps data rate for connectivity with computers and other USB devices.
  • Operating Voltage: It operates within a range of 2.0V to 3.6V, suitable for low-power applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Package: Available in a 28-pin SOIC package, the PIC18F26J53-I/SO is compact and suitable for space-constrained applications.

Applications

The PIC18F26J53-I/SO is ideal for a broad spectrum of applications, including but not limited to consumer electronics, industrial automation, automotive systems, and IoT devices. Its USB functionality makes it particularly suitable for applications requiring computer interfaces or firmware updates via USB. The combination of its analog features and digital peripherals also makes it a strong candidate for sensor-based systems and complex control applications.

Conclusion

Overall, the PIC18F26J53-I/SO microcontroller is a powerful and flexible solution for designers looking to integrate a reliable, feature-rich MCU into their products. With its robust set of features and Microchip's commitment to quality, this microcontroller stands as an excellent choice for a multitude of embedded system designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5530 $53.2950
35+ $2.9153 $102.0355
54+ $2.8242 $152.5068
74+ $2.7331 $202.2494
95+ $2.6420 $250.9900
127+ $2.3687 $300.8249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess