EN
  • EN
  • DE

PIC18F26J50-I/SP

Part No PIC18F26J50-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18F26J50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889651-PIC18F26J50-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F26J50-I/SP CAD Model

Description

PIC18F26J50-I/SP Microcontroller

The PIC18F26J50-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and seamless integration capabilities. Designed to cater to a wide range of applications, this MCU is ideal for embedded system designers looking for a device with advanced features and low power consumption.

The PIC18F26J50-I/SP belongs to Microchip's PIC18F family and is equipped with a high-precision 12-bit Analog-to-Digital Converter (ADC), multiple communication interfaces, and a USB 2.0 Full-Speed module. This makes it particularly well-suited for applications requiring connectivity and precise data acquisition, such as industrial control systems, sensor monitoring, and consumer electronics.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 64KB (32K x 16)
  • RAM Size: 3840B
  • Data EEPROM: 1024 bytes
  • Speed: 48MHz
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Number of I/O: 23
  • Package / Case: 28-SPDIP
  • Supply Voltage: 2.15V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Communication Interfaces: I²C, SPI, UART, USB

The MCU's onboard USB support allows for easy integration with computer systems and other USB-enabled devices, facilitating rapid development and debugging. Additionally, the PIC18F26J50-I/SP's extended temperature range ensures reliable operation under various environmental conditions. The device's programmable memory and ample RAM make it an excellent choice for complex algorithms and data-intensive operations.

Microchip Technology also provides comprehensive development tools and software libraries to support the PIC18F26J50-I/SP, which helps in reducing development time and cost. Whether you're designing a sophisticated industrial system or a simple DIY project, the PIC18F26J50-I/SP offers a perfect balance of performance, power efficiency, and flexibility.

For those seeking an MCU with advanced features, connectivity options, and a proven track record of reliability, the PIC18F26J50-I/SP from Microchip Technology is an outstanding choice.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5675 $51.3500
48+ $2.1067 $101.1216
74+ $2.0409 $151.0266
102+ $1.9750 $201.4500
131+ $1.9092 $250.1052
176+ $1.7117 $301.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess