EN
  • EN
  • DE

PIC18F26J13-I/SP

Part No PIC18F26J13-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18F26J13
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889650-PIC18F26J13-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F26J13-I/SP CAD Model

Description

Microchip Technology PIC18F26J13-I/SP Microcontroller

The PIC18F26J13-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a wide range of applications. This MCU is part of the popular PIC18F family, designed to offer both the power and flexibility needed for more complex embedded systems.

Key Features:

  • Core Processor: Enhanced PIC
  • Program Memory Size: 64KB (32K x 16)
  • RAM Size: 3.8KB
  • Data EEPROM: 1024 bytes
  • Speed: Up to 16 MIPS performance
  • Operating Voltage: 2.0V to 3.6V
  • I/O Count: 25
  • Temperature Range: -40°C to +85°C
  • Packaging: 28-pin SPDIP (Single In-line Package)

With its advanced RISC architecture, the PIC18F26J13-I/SP ensures efficient program execution, with a typical instruction cycle of 4 clock cycles. The MCU features a wide array of peripherals, including analog-to-digital converters (ADCs), serial communication modules like USART, SPI, and I2C, as well as timers and interrupt capabilities that make it ideal for interfacing with various sensors, actuators, and communication modules.

The device is equipped with an internal oscillator, eliminating the need for external clock sources, which can be a significant advantage in space-constrained applications. Additionally, it supports power-saving modes, such as Idle and Sleep modes, which are crucial for battery-operated devices where power efficiency is a priority.

Programmers and developers will appreciate the extended instruction set, which facilitates quicker development times and more compact code. The PIC18F26J13-I/SP is also supported by Microchip's MPLAB® Integrated Development Environment (IDE), which provides a full suite of development tools to streamline the design process from initial concept to final product release.

Whether it's for industrial control systems, home automation, automotive applications, or Internet of Things (IoT) devices, the PIC18F26J13-I/SP offers a reliable and scalable solution that engineers and hobbyists alike can depend on to bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess