EN
  • EN
  • DE

SDIN2B2-4G-U

Part No SDIN2B2-4G-U
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837003-SDIN2B2-4G-U
Ultra Librarian 3D Model Ultra Librarian SDIN2B2-4G-U CAD Model

Description

The SDIN2B2-4G-U is an embedded flash memory solution from SanDisk, likely part of their iNAND family of embedded storage devices. Designed for mobile and embedded applications, it provides a compact and reliable storage solution for operating systems, applications, and user data. The integration of NAND flash memory and a controller within a single package simplifies system design and reduces overall footprint.

Applications:

  • Smartphones: Storage for operating system, applications, photos, videos, and other user data.
  • Tablets: Similar to smartphones, tablets utilize this type of memory for core functionality.
  • Wearable Devices: Smartwatches and fitness trackers benefit from the small size and low power consumption.
  • Embedded Systems: Various industrial and consumer embedded applications where storage is required.

Features:

  • 4GB Storage Capacity: Provides a reasonable amount of storage for basic application and data needs.
  • iNAND Solution: Integrates NAND flash memory and controller for optimized performance and simplified integration.
  • eMMC Interface: Uses the eMMC (Embedded MultiMediaCard) standard for communication with the host system.
  • Low Power Consumption: Designed to minimize power usage, extending battery life in portable devices.
  • Compact Form Factor: Suitable for space-constrained applications.

Benefits:

  • Simplified System Design: Reduces complexity by integrating memory and controller into one package.
  • Fast Data Access: Enables quick boot times and application loading.
  • Reliable Storage: SanDisk's NAND flash technology provides robust data storage.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable devices.
  • Reduced Time-to-Market: Simplifies the integration process, accelerating product development.

Additional Details:

The SDIN2B2-4G-U utilizes the eMMC interface, a standard for embedded storage. This interface handles communication protocols, error correction, and wear leveling. The eMMC standard provides features like power management and secure data storage.

Specific technical specifications, such as operating temperature range, power consumption details, and read/write speeds, can be found in the official SanDisk datasheet. Refer to the datasheet to ensure the memory module meets the requirements of your specific application. Also, check for any end-of-life (EOL) notices from SanDisk, as embedded memory modules can have limited availability periods.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess