ON Semiconductor 74VCX16244MTD
The ON Semiconductor 74VCX16244MTD is a high-performance, 16-bit buffer and line driver designed for use in 3.3V VCC operation systems. This device is part of the VCX family, which is characterized by low voltage operation and low noise output, making it ideal for interfacing with high-speed microprocessors and applications requiring high-speed data transfer and signal conditioning.
Key Features
- Low Voltage Operation: Specifically designed to operate at 3.3V, making it compatible with the latest low voltage systems.
- High-Speed Data Transfer: Capable of handling high-speed signals with minimal delay, ensuring swift data communication.
- Power-Off High Impedance Inputs and Outputs: Supports live insertion and withdrawal without damaging the device or causing data corruption.
- Bus Hold on Data Inputs: Eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
- Supports 5V Tolerant Inputs: Allows for interfacing with 5V logic levels without risk of damage to the device.
- Latch-Up Performance: Exceeds 300mA per JESD 78, Class II, ensuring stable operation in the event of transient conditions.
Applications
The 74VCX16244MTD is suitable for a wide range of applications, including:
- Memory address drivers
- Data receivers and transmitters
- Microprocessor or microcontroller bus interfaces
- Backplane driving
- Signal buffering in communication systems
Package and Quality
The ON Semiconductor 74VCX16244MTD is available in a TSSOP-48 package, which is optimized for reduced space and weight in PCB layouts. It is also lead-free and RoHS compliant, adhering to environmental standards and regulations. The device has been rigorously tested for quality and reliability, ensuring that it meets the high standards expected for professional electronic components.
With its robust design and versatile features, the 74VCX16244MTD from ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient buffer or line driver in their 3.3V systems.