EN
  • EN
  • DE

PIC18F25K50-I/SO

Part No PIC18F25K50-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F25K50ISO
Standard Package 27
Win Source Part Number 1085081-PIC18F25K50-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K50-I/SO CAD Model

Description

PIC18F25K50-I/SO Microcontroller

The PIC18F25K50-I/SO is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. Designed to deliver a perfect blend of power efficiency and functionality, this MCU is part of the PIC18F K50 family, known for its versatility in various applications ranging from industrial control systems to consumer electronics.

This 28-pin MCU comes in an SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates on a high-performance Enhanced Mid-range 8-bit architecture, which is well-suited for applications requiring complex computations and accurate timing operations.

The PIC18F25K50-I/SO boasts an impressive feature set, including:

  • 32 KB of Flash Memory: Ample space for application code, which is vital for complex programming tasks.
  • 2 KB of SRAM: Provides enough memory for temporary data storage during operation.
  • 256 Bytes of EEPROM: Allows for data storage that persists even when the power is turned off, ideal for storing configuration settings.
  • Up to 16 MIPS Performance: Executes instructions quickly, allowing for efficient processing and task management.
  • Integrated Full-Speed USB 2.0: Facilitates easy connectivity with computers and other USB devices without the need for external USB components.
  • 12-Bit Analog-to-Digital Converter (ADC): Converts analog signals to digital with high precision, perfect for sensor interfacing.
  • Various Communication Interfaces: Including I2C, SPI, and EUSART, which provide versatile options for serial communication with peripherals.
  • On-Board mTouch Capabilities: Enables implementation of capacitive touch interfaces without additional components.
  • Comprehensive Peripheral Set: Features timers, comparators, PWM modules, and more for a wide range of application requirements.

This MCU is also equipped with an internal oscillator, eliminating the need for external clock sources, and supports a wide operating voltage range of 1.8V to 5.5V, ensuring flexibility in various power environments. The PIC18F25K50-I/SO is an excellent choice for designers seeking a robust MCU with advanced features and low power consumption.

With its combination of performance, integrated features, and ease of use, the PIC18F25K50-I/SO from Microchip Technology is an ideal solution for your next embedded system project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1080 $54.9720
20+ $5.0117 $100.2340
31+ $4.8551 $150.5081
43+ $4.6985 $202.0355
56+ $4.5419 $254.3464
74+ $4.0720 $301.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess