EN
  • EN
  • DE

PIC18F25K40-I/SS

Part No PIC18F25K40-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Number of I/O 25
Family Name PIC18F25K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845554-PIC18F25K40-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25K40-I/SS CAD Model

Description

Product Overview

The PIC18F25K40-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded system applications. This MCU is from Microchip's PIC18F K40 family, which is designed to operate with low power consumption while delivering robust functionality.

Key Features

  • Core: The PIC18F25K40-I/SS is built around a powerful 8-bit PIC® core with an enhanced mid-range architecture, running at speeds up to 64 MHz. This core is capable of executing most instructions in just a single clock cycle, ensuring swift and responsive operation.
  • Memory: It comes equipped with 32 KB of Flash program memory and 2 KB of SRAM, providing ample space for complex programs and data storage. Additionally, it features 256 bytes of EEPROM for non-volatile data storage.
  • I/O and Peripherals: The device boasts up to 24 I/O pins and a rich set of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple communication interfaces such as SPI, I2C, and EUSART, and Capture/Compare/PWM (CCP) modules for advanced timing and control operations.
  • Low Power Consumption: This MCU is designed with power efficiency in mind, featuring multiple idle and sleep modes to minimize power consumption during periods of reduced activity.
  • Operating Conditions: The PIC18F25K40-I/SS operates within a voltage range of 1.8V to 5.5V, making it suitable for both battery-powered and powered applications. Its temperature range extends from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Package: The device is available in a 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

With its robust feature set and low power consumption, the PIC18F25K40-I/SS is an excellent choice for a multitude of applications, including industrial control systems, automotive systems, consumer electronics, medical devices, and IoT (Internet of Things) implementations.

Support and Resources

Microchip Technology provides extensive support and resources for the PIC18F25K40-I/SS, including development tools, software libraries, and application notes to facilitate rapid development and deployment of applications utilizing this advanced MCU.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5315 $54.3780
27+ $3.7181 $100.3887
42+ $3.6019 $151.2798
58+ $3.4858 $202.1764
75+ $3.3696 $252.7200
100+ $3.0210 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess