EN
  • EN
  • DE

PIC18F25K22T-I/SS

Part No PIC18F25K22T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25K22
Other Names PIC18F25K22T-I/SSDKR,PIC18F25K22T-I/SSCT,PIC18F25K22T-I/SSTR,PIC18F25K22T-I/SS
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264316-PIC18F25K22T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25K22T-I/SS CAD Model

Description

Microchip Technology's PIC18F25K22T-I/SS Microcontroller

The PIC18F25K22T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatile features and robust design. This MCU is part of the PIC18F K22 family, which is well-suited for a wide range of applications including industrial control systems, automotive systems, consumer electronics, and more.

Key Features:

  • Core: The MCU features a powerful PIC18 core with an operating speed of up to 64 MHz, providing ample processing power for complex tasks.
  • Memory: It comes equipped with 32KB of Flash memory for program storage, 1536 bytes of RAM for data, and 256 bytes of EEPROM for non-volatile storage of configuration settings or data.
  • I/O Pins: The device offers 25 programmable I/O pins, allowing for flexible interfacing with peripherals and external devices.
  • Communication Peripherals: It includes a variety of communication interfaces such as SPI, I2C, and USART, enabling easy integration with other systems and components.
  • 10-bit Analog-to-Digital Converter: The onboard 10-bit ADC with up to 17 channels allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition applications.
  • Timers and PWM: Multiple timers and up to two Capture/Compare/PWM (CCP) modules provide the necessary tools for timing-related tasks and PWM output for motor control or LED dimming.
  • Extended Temperature Range: This MCU operates within an extended temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications:

The PIC18F25K22T-I/SS is ideal for a range of applications that require a balance between power consumption and processing capability. Its versatile feature set makes it a perfect choice for embedded systems in automotive applications, consumer electronics, industrial automation, and Internet of Things (IoT) devices.

Quality and Reliability:

Microchip Technology is recognized for its commitment to quality and reliability. The PIC18F25K22T-I/SS MCU is no exception and is designed to meet the rigorous demands of modern electronic systems, ensuring long-term stability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5562 $52.4496
19+ $5.3795 $102.2105
29+ $5.2114 $151.1306
40+ $5.0433 $201.7320
52+ $4.8752 $253.5104
69+ $4.3708 $301.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess