EN
  • EN
  • DE

PIC18F2580-I/SP

Part No PIC18F2580-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 210114-PIC18F2580-I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2580-I/SP CAD Model

Description

Microchip Technology PIC18F2580-I/SP Microcontroller

The PIC18F2580-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This MCU is designed to cater to the demanding needs of advanced embedded control systems, offering a robust blend of features that make it ideal for automotive, industrial, and consumer electronics.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 40MHz
  • Number of I/O: 23
  • Program Memory Size: 32KB (16K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 1.5K x 8
  • Voltage - Supply (Vcc/Vdd): 4.2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 28-DIP (0.300", 7.62mm)

The PIC18F2580-I/SP boasts an advanced RISC architecture that allows for fast execution of instructions, ensuring efficient operation and high throughput. With its integrated 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), it is capable of handling complex analog inputs, making it perfect for sensor interfacing and data acquisition tasks.

This microcontroller also features two Capture/Compare/PWM (CCP) modules, which are essential for generating accurate time delays, frequency control, and PWM for motor control applications. The enhanced CCP modules provide a high level of control and flexibility, allowing designers to create more sophisticated control systems.

For secure data communication, the PIC18F2580-I/SP includes a CAN (Controller Area Network) module compliant with the CAN 2.0B standard. This feature is particularly useful in automotive applications where reliable, robust communication is crucial.

Programmability is a key strength of this MCU, with its easy-to-use and write self-programmable Flash memory, which is an essential feature for quick development cycles and firmware updates in the field.

Overall, the PIC18F2580-I/SP microcontroller is a powerful and reliable component that offers an excellent combination of performance, power efficiency, and features. Its adaptability makes it suitable for a wide range of applications, ensuring that it remains a popular choice among engineers and designers seeking a dependable MCU solution.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8934 $50.6802
8+ $13.8613 $110.8904
12+ $13.4281 $161.1372
16+ $12.9950 $207.9200
20+ $12.5618 $251.2360
27+ $11.2623 $304.0821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess