EN
  • EN
  • DE

PIC18F2450-I/SO

Part No PIC18F2450-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037381-PIC18F2450-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2450-I/SO CAD Model

Description

Microchip Technology PIC18F2450-I/SO Microcontroller

The PIC18F2450-I/SO from Microchip Technology is a high-performance microcontroller (MCU) that is a member of Microchip's renowned PIC18F family. This versatile MCU is designed to support a wide range of applications, from industrial control systems to sophisticated automotive interfaces, thanks to its robust architecture and feature-rich capabilities.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC18F2450-I/SO offers a compact footprint for space-constrained applications, while still providing ample GPIO (General Purpose Input/Output) pins for interfacing with sensors, actuators, and other peripherals. This 28-pin MCU operates with an enhanced flash memory technology, ensuring reliable storage of your application code.

One of the standout features of the PIC18F2450-I/SO is its full-speed USB 2.0-compliant interface, which allows for easy connectivity to a PC or other USB hosts without the need for an external USB bridge. This makes it an ideal choice for developing USB-based applications such as data loggers, instrumentation, and custom interfaces.

With a maximum CPU speed of 48MHz (12 MIPS), this microcontroller is well-suited for tasks that require quick processing and real-time responses. It also includes a rich set of built-in peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate sensor readings and analog interfacing. Additionally, the MCU features multiple timers, PWM modules, and serial communication interfaces (USART, SPI, I²C) for comprehensive system control and data exchange.

For enhanced system stability and performance, the PIC18F2450-I/SO supports an extended operating voltage range from 2.0V to 5.5V, making it adaptable to various power supply conditions. It also includes power management features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power fluctuations.

Developers can take advantage of Microchip's robust MPLAB development environment, which includes software tools, libraries, and documentation to streamline the development process. The PIC18F2450-I/SO is not only a powerful MCU choice for your next project but also backed by Microchip's commitment to quality and longevity, ensuring your designs are future-proof and maintainable for years to come.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5891 $51.5346
15+ $7.0475 $105.7125
22+ $6.8273 $150.2006
31+ $6.6070 $204.8170
40+ $6.3868 $255.4720
53+ $5.7261 $303.4833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess