EN
  • EN
  • DE

PIC18F2321-I/SP

Part No PIC18F2321-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Number of I/O 25
Family Name PIC18F2321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845465-PIC18F2321-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2321-I/SP CAD Model

Description

Microchip Technology's PIC18F2321-I/SP Microcontroller

The PIC18F2321-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and monitoring capabilities. This MCU is part of the popular PIC18F family, known for its robust architecture, enhanced features, and flexibility, making it suitable for both complex and straightforward projects.

At the heart of the PIC18F2321-I/SP is an advanced 8-bit processor capable of executing powerful instructions in a single clock cycle. This efficiency ensures optimal performance in time-critical applications. The device operates within a voltage range of 4.2V to 5.5V, providing a stable platform for embedded systems.

With 4KB of flash memory, the PIC18F2321-I/SP offers ample space for application code, which is essential for developers looking to implement intricate algorithms or to store considerable amounts of data. Additionally, the device is equipped with 256 bytes of EEPROM and 256 bytes of RAM, further enhancing its storage capabilities.

One of the standout features of this MCU is its rich set of peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to eight channels, allowing for precise sensor readings and analog data processing. For communication purposes, the device offers various serial interfaces, including SPI, I2C, and USART, making it easy to connect with other microcontrollers, sensors, and peripheral devices.

The PIC18F2321-I/SP also comes with two Capture/Compare/PWM (CCP) modules, which are invaluable for generating accurate time intervals or controlling motors and other devices. Its Enhanced Capture/Compare/PWM (ECCP) module extends these capabilities, providing even greater control over PWM outputs.

Designed for robust operation, the microcontroller is available in a 28-pin SPDIP package, which ensures easy integration into a variety of circuit boards. It also supports an extended temperature range, making it suitable for use in harsh environments.

In conclusion, the Microchip Technology PIC18F2321-I/SP is a versatile and powerful microcontroller that offers an excellent balance of performance, memory, and peripheral features. Its adaptability makes it an ideal choice for designers and hobbyists alike, who require a reliable MCU for their sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1666 $50.1662
18+ $5.8803 $105.8454
27+ $5.6965 $153.8055
37+ $5.5128 $203.9736
47+ $5.3290 $250.4630
63+ $4.7778 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess