EN
  • EN
  • DE

PIC18F13K22-I/ML

Part No PIC18F13K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC18F13
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655474-PIC18F13K22-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F13K22-I/ML CAD Model

Description

Microchip Technology's PIC18F13K22-I/ML Microcontroller

The PIC18F13K22-I/ML from Microchip Technology is a high-performance microcontroller that combines power efficiency with robust functionality, making it an ideal choice for a wide range of applications. This particular model comes in a 20-pin QFN package, providing a compact footprint for space-constrained designs.

At the core of the PIC18F13K22-I/ML is an advanced 8-bit architecture that operates at speeds up to 64 MHz. It features a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise analog signal measurement. The microcontroller also offers two analog comparators and a Capture/Compare/PWM (CCP) module for enhanced control applications.

With 8 KB of Flash memory and 512 bytes of RAM, this microcontroller can handle complex programs and data-intensive operations. Additionally, it supports up to 256 bytes of EEPROM, providing non-volatile storage for critical data that must be preserved during power cycles.

The PIC18F13K22-I/ML features a comprehensive set of communication interfaces, including I2C, SPI, and EUSART, which enable easy data exchange with other devices and peripherals. This connectivity is essential for modern embedded systems that require seamless integration and communication capabilities.

Power management is a key aspect of the PIC18F13K22-I/ML, offering multiple power modes to reduce power consumption. The device supports Power-Saving Sleep mode, Idle mode, and on-the-fly switching between clock sources, which help to minimize power usage and extend battery life in portable applications.

Microchip's commitment to reliability and quality is evident in the PIC18F13K22-I/ML, which is designed to operate over an extended temperature range of -40°C to +85°C. This ensures stable performance even in harsh environmental conditions.

Whether you're developing consumer electronics, automotive systems, industrial control units, or Internet of Things (IoT) devices, the PIC18F13K22-I/ML microcontroller provides a versatile and dependable solution that can meet the demands of your innovative projects.

For ease of development, Microchip offers comprehensive support, including development tools, software libraries, and a vibrant community of developers and experts. This ecosystem ensures that engineers can rapidly prototype and deploy solutions based on the PIC18F13K22-I/ML microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5374 $64.6122
6+ $17.6717 $106.0302
9+ $17.1195 $154.0755
13+ $16.5672 $215.3736
16+ $16.0150 $256.2400
21+ $14.3583 $301.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess