EN
  • EN
  • DE

PIC18F1220T-I/SS

Part No PIC18F1220T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SSOP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC18F1220
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338449-PIC18F1220T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F1220T-I/SS CAD Model

Description

Microchip Technology's PIC18F1220T-I/SS Microcontroller

Microchip Technology's PIC18F1220T-I/SS is a robust, high-performance microcontroller that is part of the popular PIC18F family. Designed for a variety of applications, this microcontroller is especially suited for embedded systems that require low power consumption, high computational speed, and flexible interfacing options. Its compact SSOP (Shrink Small Outline Package) makes it an excellent choice for space-constrained applications.

Key Features

  • Core: The PIC18F1220T-I/SS features a powerful 8-bit PIC18 core with a maximum speed of 40 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 4 KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM, ensuring ample space for program storage and data manipulation.
  • I/O Pins: The device offers 16 I/O pins, which are highly flexible and can be configured for various digital and analog functions, catering to a broad range of application requirements.
  • Communication Peripherals: It includes a variety of built-in communication modules such as USART, SPI, and I2C, allowing for easy interfacing with other devices and peripherals.
  • Analog Features: The microcontroller is equipped with 10-bit Analog-to-Digital Converters (ADC) with up to 5 channels, enabling it to interface with analog sensors and perform accurate data acquisition.
  • Temperature Range: The PIC18F1220T-I/SS operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Management: With its power-saving features including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, the microcontroller is designed to operate efficiently in low-power applications.
  • Programmability: The microcontroller supports in-circuit serial programming (ICSP) and in-application programming (IAP), allowing for easy updates and code modifications without the need for additional hardware.

Applications

The PIC18F1220T-I/SS is versatile and can be used in a wide array of applications such as industrial control systems, consumer electronics, automotive systems, and IoT devices. Its combination of power efficiency and processing capability makes it an ideal choice for designers looking to balance performance with power constraints.

Overall, the PIC18F1220T-I/SS from Microchip Technology is a reliable and flexible microcontroller that offers a rich set of features to meet the demands of modern embedded design challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess