The PIC18F04Q41T-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed for a multitude of electronic applications requiring robust control and processing capabilities. This versatile MCU is ideal for developers looking to implement advanced features in their designs such as real-time control, connected systems, and complex algorithms.
Key Features
- Core: PIC18 with a maximum CPU speed of 64 MHz, providing the perfect balance between power consumption and processing capability.
- Program Memory: 16 KB of Flash memory, enabling ample space for complex programs and code reuse.
- Data Memory: 2 KB of RAM for efficient data manipulation and storage.
- I/O Pins: 15 versatile input/output pins, allowing for flexible connection to peripherals and external devices.
- Communication Interfaces: Equipped with multiple communication protocols including I2C, SPI, and UART for easy integration with other devices and systems.
- 10-bit Analog-to-Digital Converter (ADC): With Computation (ADCC) for precision analog signal measurement and processing.
- Temperature Range: Operating temperature range from -40°C to +125°C, ensuring reliability under extreme conditions.
- Package: Available in a compact TSSOP-14 package, making it suitable for space-constrained applications.
Applications
The PIC18F04Q41T-I/ST MCU is designed to serve a wide range of applications, including but not limited to:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Smart home devices
- Internet of Things (IoT) devices
Why Choose the PIC18F04Q41T-I/ST?
With its advanced features and Microchip's reputation for reliability, the PIC18F04Q41T-I/ST MCU stands out as a top choice for engineers and designers. Its powerful core, generous memory, and comprehensive set of peripherals make it a versatile and capable component for a wide array of electronic projects. Whether you're developing sophisticated industrial systems or innovative consumer products, this MCU provides the performance and flexibility needed to meet the demands of your application.