EN
  • EN
  • DE

PIC17C756A-33I/L

Part No PIC17C756A-33I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM Microcontrollers with 10-bit A/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 902 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 1238154-PIC17C756A-33I/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC17C756
Introduction Date July 31, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC17C756A-33I/L CAD Model

Description

The PIC17C756A-33I/L is a high-performance CMOS microcontroller from Microchip Technology, featuring a robust architecture designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and complex embedded systems. This microcontroller is part of the renowned PIC17CXXX family, known for their reliability and flexibility in various programming environments.

Key Features:

  • CPU Speed: Operating at 33 MHz, the PIC17C756A-33I/L provides swift processing capabilities, making it suitable for tasks that require quick data manipulation and real-time responses.
  • Program Memory: It comes with a substantial amount of on-chip program memory, allowing developers to implement complex programs without the need for external memory components.
  • I/O Ports: This microcontroller offers a variety of input/output ports that enable it to interface with sensors, actuators, and other peripheral devices, facilitating comprehensive system control.
  • Analog-to-Digital Converter (ADC): The built-in ADC allows for accurate conversion of analog signals to digital, which is essential for applications that involve sensor data processing.
  • PWM Channels: With multiple Pulse Width Modulation (PWM) channels, the PIC17C756A-33I/L can effectively manage power delivery to devices such as motors and LEDs.
  • Timers and Counters: A suite of timers and counters are available for precise event timing and measurement, which is critical for creating reliable time-sensitive applications.

Package and Temperature Range:

The PIC17C756A-33I/L is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint on the PCB. It is designed to operate over an industrial temperature range, making it resilient in harsh environmental conditions.

Applications:

With its powerful features and versatile package options, the PIC17C756A-33I/L is an excellent choice for advanced applications such as:

  • Automotive control systems
  • Robotics and automation
  • Complex embedded systems
  • Communication systems
  • Industrial control applications

In conclusion, the PIC17C756A-33I/L from Microchip Technology is a highly capable microcontroller that offers a balance of performance, memory, and peripheral integration, making it a go-to choice for engineers and developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8858 $63.7716
4+ $26.1627 $104.6508
6+ $25.3452 $152.0712
9+ $24.5276 $220.7484
11+ $23.7100 $260.8100
15+ $21.2572 $318.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess