EN
  • EN
  • DE

PIC16LF84-04/P

Part No PIC16LF84-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18DIP / PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LF84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF8404P,PIC16LC84A-04/P,PIC16LF84-04/P-NDR
Standard Package 25
Win Source Part Number 1319187-PIC16LF84-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF84-04/P CAD Model

Description

The PIC16LF84-04/P is a versatile 8-bit microcontroller from Microchip Technology, offering an excellent solution for a wide range of embedded applications. This particular model comes in a PDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole mounting on printed circuit boards.

At the heart of the PIC16LF84-04/P is a powerful RISC architecture that enables the execution of most instructions in just one machine cycle, with a few taking two cycles. This efficiency translates to a typical performance of about 1 million instructions per second (MIPS) per megahertz, ensuring swift and responsive operation in time-sensitive tasks.

Featuring a modest 68 bytes of RAM and 1K words (1.75 KB) of EEPROM program memory, this microcontroller is designed for applications that require reliable data storage and manipulation without the need for external memory components. The EEPROM technology used allows for data retention without power and provides a high endurance for write operations, typically in the range of one million erase/write cycles.

The device operates on a low-voltage range, typically around 4 volts, which makes it an excellent choice for battery-powered and portable devices. Its low-power design also includes a power-saving sleep mode, significantly extending the battery life of the applications it powers.

Connectivity and interfacing are made possible with 13 I/O pins, providing ample opportunities to interface with sensors, actuators, and other peripherals. The inclusion of a built-in oscillator (with selectable frequencies), watchdog timer, and brown-out detection circuitry ensures stable operation under varying conditions and helps protect the device from unexpected power disruptions.

Programming the PIC16LF84-04/P is facilitated through a serial programming interface, compatible with Microchip's range of programmers and development tools. This ease of programming, combined with the microcontroller's robust feature set, makes it a popular choice for hobbyists, educators, and professionals alike.

In summary, the PIC16LF84-04/P from Microchip Technology is a cost-effective, low-power, and highly capable microcontroller that is ideally suited for automation, custom control systems, and smart devices in a variety of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess