EN
  • EN
  • DE

KSZ8031RNL

Part No KSZ8031RNL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description PHY 1-CH 10Mbps/100Mbps 3.3V 24-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Microchip Technology
Win Source Part Number 291024-KSZ8031RNL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KSZ8031
Introduction Date August 27, 2010
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KSZ8031RNL CAD Model

Description

Microchip Technology's KSZ8031RNL Ethernet Transceiver

The KSZ8031RNL is a highly-integrated Ethernet transceiver from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust transceiver is part of Microchip's KSZ family and is designed to enable network communication over twisted-pair cables. It adheres to the IEEE 802.3 standard, ensuring compatibility with a wide range of network devices and systems.

Key Features

  • Single-Chip 10Base-T/100Base-TX Ethernet Physical-Layer Transceiver - The KSZ8031RNL operates at 10 Mbps (10Base-T) and 100 Mbps (100Base-TX) speeds, enabling flexible and reliable network connectivity.
  • RMII Interface - It supports a Reduced Media Independent Interface (RMII) for direct connection to RMII MACs in 10/100 Mbps systems without the need for an additional PHY, thus reducing system complexity and cost.
  • Low Power Consumption - The device is designed with power efficiency in mind, featuring a low-power sleep mode and energy detect power-down mode, making it suitable for power-sensitive applications.
  • Robust ESD Protection - The KSZ8031RNL provides built-in electrostatic discharge (ESD) protection circuits to withstand high ESD events, ensuring reliability and longevity in harsh environments.
  • Auto MDI/MDIX Crossover - It comes with automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network setup and maintenance.
  • LinkMD® Cable Diagnostic - Microchip's proprietary LinkMD® cable diagnostic technology enables the detection of common cabling problems, allowing for quick troubleshooting and resolution.

Applications

The KSZ8031RNL is ideal for various applications that require reliable data communication over Ethernet, including:

  • Industrial Automation
  • Embedded Networking
  • Consumer Electronics
  • Building Automation and Security Systems
  • Networked Printers and Servers

With its compact size, the KSZ8031RNL is available in a 32-pin QFN package, making it suitable for space-constrained applications. Its comprehensive feature set and robust design make it an excellent choice for developers looking to integrate Ethernet connectivity into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9479 $50.1143
42+ $2.4188 $101.5896
65+ $2.3433 $152.3145
89+ $2.2677 $201.8253
115+ $2.1921 $252.0915
153+ $1.9653 $300.6909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess