Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792054-PIC16LF74-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF74
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF74-I/ML CAD Model

Description

Product Overview: PIC16LF74-I/ML

The PIC16LF74-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the PIC16 family, which is well-suited for a wide range of applications across various industries due to its flexibility, reliability, and efficiency.

Key Features:

  • Core: The PIC16LF74-I/ML is built on an 8-bit architecture with a precision internal oscillator, which provides reliable timing that is crucial for many timing-sensitive applications.
  • Memory: It comes with 7 KB of flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it has 192 bytes of RAM and 128 bytes of EEPROM data memory for non-volatile storage.
  • I/O Pins: The device offers 33 input/output pins, which provides flexibility for interfacing with external peripherals and devices.
  • Speed: With a maximum CPU speed of 20 MHz, the PIC16LF74-I/ML is capable of executing instructions swiftly, enhancing the performance of the embedded system.
  • Analog Features: It includes 13 channels of 8-bit Analog-to-Digital converter (ADC), providing the ability to interface with analog sensors and convert their readings to digital values for processing.
  • Communication Peripherals: The MCU supports serial communication via USART, which can be used for UART or SPI protocols, making it versatile for various communication requirements.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for use in environments with extreme conditions.
  • Power Efficiency: The PIC16LF74-I/ML operates at a low voltage range, featuring power-saving modes such as Sleep and Idle, which are essential for battery-powered or energy-conscious applications.
  • Package: The MCU comes in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications:

The PIC16LF74-I/ML is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Embedded systems

With its robust set of features and Microchip's commitment to quality, the PIC16LF74-I/ML is a reliable choice for designers and engineers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Lowest to $7.3982
ECAD model for DSPIC33EV128GM106-E/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Lowest to $2.9470
ECAD model for STM32F072C8U6TR
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention