EN
  • EN
  • DE

PIC16LF1947-I/PT

Part No PIC16LF1947-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1238110-PIC16LF1947-I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC16LF1947
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16LF1947-I/PT CAD Model

Description

Microchip Technology's PIC16LF1947-I/PT Microcontroller

The PIC16LF1947-I/PT is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is part of the expansive PIC16 family, which is renowned for its versatility and reliability in a wide range of applications. The PIC16LF1947-I/PT is equipped with enhanced features that make it ideal for applications requiring complex control and interfacing capabilities.

At the heart of the PIC16LF1947-I/PT is a powerful 8-bit CPU with an extended instruction set that provides a perfect balance between power consumption and processing capability. The microcontroller operates at a voltage range of 1.8V to 3.6V, which allows for efficient use in battery-powered and portable applications. The device comes in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint on the PCB.

This microcontroller boasts a substantial 28 KB of flash memory for program storage, ensuring ample space for complex software routines and algorithms. Additionally, it features 1 KB of EEPROM and 1,632 bytes of RAM for data storage and manipulation. The PIC16LF1947-I/PT also provides a variety of peripherals that enhance its functionality, including:

  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and PWM applications.
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, enabling easy interfacing with external peripherals.
  • Analog-to-Digital Converter (ADC) with up to 14 channels, providing precise measurement capabilities for sensor interfacing.
  • Two Comparators with programmable on-chip voltage reference for real-time signal analysis.

The microcontroller also features a comprehensive set of safety and reliability features, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT), all of which contribute to the stable operation of the end application.

With its rich set of features and low power consumption, the PIC16LF1947-I/PT from Microchip Technology is an excellent choice for designers looking to implement sophisticated control systems in areas such as automation, consumer electronics, automotive, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3695 $52.4340
28+ $3.5852 $100.3856
44+ $3.4732 $152.8208
60+ $3.3612 $201.6720
77+ $3.2491 $250.1807
103+ $2.9130 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess