EN
  • EN
  • DE

PIC16LF1947-E/PT

Part No PIC16LF1947-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16LF1947
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 981939-PIC16LF1947-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1947-E/PT CAD Model

Description

Product Overview: PIC16LF1947-E/PT

The PIC16LF1947-E/PT is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a broad range of applications. This microcontroller is part of Microchip's renowned PIC16 family, known for its versatility, reliability, and ease of use. With its Enhanced Mid-range Core, the PIC16LF1947-E/PT boasts efficient operation with an extended instruction set to facilitate complex functions and tasks.

Key Features:

  • CPU: Enhanced Mid-range 8-bit CPU architecture with 49 instructions, 16 stack levels, and operating speeds up to 32 MHz.
  • Memory: Features 28 KB of flash program memory, 1 KB of EEPROM, and 1,024 bytes of RAM, allowing for robust program storage and efficient data management.
  • I/O Pins: Equipped with 36 I/O pins, this microcontroller provides ample connectivity for interfacing with peripherals and other devices.
  • Analog Features: Includes an integrated 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, offering precise analog signal measurement capabilities.
  • Timers: Comes with multiple timers, including an 8-bit and two 16-bit timers, providing a wide range of timing and counting functionalities.
  • Communication Peripherals: Supports various serial communication protocols such as I2C, SPI, and EUSART, facilitating easy data exchange with other devices.
  • Power Management: The Low-Power 'LF' version ensures energy efficiency with features like Power-Saving Sleep mode, idle mode, and wide operating voltage range (1.8V to 5.5V).
  • Temperature Range: Operates over an industrial temperature range (-40°C to +85°C), ensuring reliability under extreme conditions.
  • Packaging: Available in a 44-pin TQFP package, the PIC16LF1947-E/PT is compact and suitable for space-constrained applications.
  • Development Support: Supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB XC8 compiler, streamlining development and debugging processes.

Applications:

The PIC16LF1947-E/PT is ideal for a diverse range of applications, including industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and flexible I/O options make it a go-to choice for designers looking for a reliable microcontroller that can adapt to various operational requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4658 $51.7264
19+ $5.3053 $100.8007
30+ $5.1395 $154.1850
41+ $4.9737 $203.9217
52+ $4.8080 $250.0160
70+ $4.3106 $301.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 503 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess