EN
  • EN
  • DE

PIC16LF19197-I/PT

Part No PIC16LF19197-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description FLASH  /  PIC series Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16LF19197
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085048-PIC16LF19197-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF19197-I/PT CAD Model

Description

Microchip Technology's PIC16LF19197-I/PT Microcontroller

The PIC16LF19197-I/PT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This MCU is part of the enhanced mid-range PIC16 family and is packed with features to enable complex functions while maintaining power efficiency and reliability.

Key Features

  • CPU: The core runs at a maximum frequency of 32 MHz, providing robust processing capabilities with a C Compiler optimized architecture for C programming.
  • Memory: It comes with 28 KB of Flash memory for program storage and 2 KB of SRAM for data, ensuring ample space for complex applications.
  • I/O Pins: The device includes 36 I/O pins, which are highly configurable to suit a wide range of functions and peripherals.
  • 12-Bit ADC: An integrated 12-bit Analog-to-Digital Converter with Computation (ADCC) allows for precision analog signal measurement and processing.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and EUSART, which provide the flexibility to interface with various peripherals and other microcontrollers.
  • Power Management: The PIC16LF19197-I/PT features Power-Saving modes including Idle and Doze for efficient power management, making it suitable for battery-operated devices.
  • PWM Modules: Enhanced PWM modules facilitate accurate control in power delivery applications, such as motor control and power converters.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 3.6V, optimizing the MCU for low-power applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it robust for harsh environments.

Package and Quality

The PIC16LF19197-I/PT MCU comes in a TQFP (Thin Quad Flat Pack) package with 44 pins, providing a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the MCU is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

This MCU is ideal for applications requiring a mix of analog and digital functions such as LED lighting control, touch sensing, advanced motor control, and general-purpose embedded control systems. Its rich set of peripherals and power efficiency make it a go-to choice for designers looking to create sophisticated yet cost-effective solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8327 $50.9886
44+ $2.3243 $102.2692
67+ $2.2517 $150.8639
92+ $2.1790 $200.4680
119+ $2.1064 $250.6616
159+ $1.8885 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess