EN
  • EN
  • DE

PIC16LF1824-I/ST

Part No PIC16LF1824-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1238086-PIC16LF1824-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1824
Introduction Date June 10, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF1824-I/ST CAD Model

Description

Microchip Technology's PIC16LF1824-I/ST Microcontroller

The PIC16LF1824-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring low power consumption and robust functionality in a compact form factor. This particular device is part of Microchip's extensive PIC16F family, renowned for their ease of use and versatility in various electronic applications such as automation, consumer electronics, automotive, and more.

The PIC16LF1824-I/ST is equipped with an enhanced mid-range core with 14-bit instruction set architecture, allowing for efficient operation at speeds of up to 32 MHz. It features 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. Additionally, with 512 bytes of RAM, this microcontroller can handle complex tasks and data manipulation with ease.

This microcontroller comes in a 14-pin TSSOP package, making it suitable for space-constrained applications. It operates on a wide voltage range from 1.8V to 3.6V, ensuring compatibility with low-power and battery-operated devices. Furthermore, the PIC16LF1824-I/ST boasts an extended temperature range, making it reliable for industrial-grade applications that may be subject to harsh environmental conditions.

Among its notable features, the PIC16LF1824-I/ST includes an integrated 10-bit Analog-to-Digital Converter (ADC), which provides precise analog signal measurement capabilities. It also offers various communication peripherals such as I2C, SPI, and USART, enabling easy connectivity with other microcontrollers, sensors, and external devices. The device also includes several timers, PWM modules, and comparators, which can be used for a wide array of applications including motor control, LED dimming, and real-time monitoring.

With its low power consumption modes such as Idle and Sleep, the PIC16LF1824-I/ST is particularly well-suited for battery-powered and portable devices where power efficiency is critical. Microchip's MPLAB X Integrated Development Environment (IDE) supports the PIC16LF1824-I/ST, providing developers with a comprehensive suite of tools for programming, debugging, and deploying applications with ease.

In summary, the PIC16LF1824-I/ST from Microchip Technology is a versatile and powerful microcontroller that offers a balanced mix of performance, power efficiency, and integrated features, making it an ideal choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7966 $50.3388
44+ $2.2946 $100.9624
68+ $2.2229 $151.1572
93+ $2.1512 $200.0616
121+ $2.0795 $251.6195
161+ $1.8644 $300.1684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,304 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess