Product Overview: PIC16LF1566T-I/SO
The PIC16LF1566T-I/SO is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This high-performance component is designed to cater to a wide range of applications, from simple to complex, thanks to its rich feature set and flexibility. It is part of the PIC16F family, which is known for its ease of use and reliability in various electronic applications.
Key Features
- Core Processor: The MCU is built around the PIC core with a 14-bit instruction set, providing a perfect balance between power consumption and processing capability.
- Operating Voltage: It operates at a low voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable devices.
- Flash Memory: Equipped with 14KB of flash memory, the PIC16LF1566T-I/SO offers ample space for your application code and data storage.
- I/O Pins: It boasts 25 I/O pins, allowing for versatile interfacing with sensors, actuators, and other peripherals.
- Communication Peripherals: The device includes I2C, SPI, and UART interfaces for full-duplex communications with other digital devices.
- Analog Features: It provides 12 channels of 10-bit Analog-to-Digital Converters (ADC), enabling the MCU to interface with analog sensors and convert their signals for digital processing.
- Temperature Range: The operational temperature range of -40°C to 85°C ensures reliable performance in extreme conditions.
- Package: The PIC16LF1566T-I/SO comes in an SOIC package, which is suitable for surface-mount technology (SMT) and ideal for space-constrained applications.
Applications
The versatility of the PIC16LF1566T-I/SO makes it an excellent choice for a multitude of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its low power consumption and robust feature set also make it a preferred choice for portable and wearable technology.
Why Choose PIC16LF1566T-I/SO?
Microchip Technology's commitment to quality and longevity ensures that the PIC16LF1566T-I/SO is a reliable core for your electronic projects. With its integrated features, low-power operation, and extensive support ecosystem, this MCU stands out as a smart choice for designers looking to create efficient and innovative solutions.