EN
  • EN
  • DE

PIC16LF15345-E/GZ

Part No PIC16LF15345-E/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16LF15345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368816-PIC16LF15345-E/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16LF15345-E/GZ CAD Model

Description

Product Overview: PIC16LF15345-E/GZ

The PIC16LF15345-E/GZ is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the enhanced mid-range core product line, featuring a 14-bit instruction set and a variety of integrated features designed to support a wide range of applications.

Key Features

  • CPU: The device boasts a high-performance RISC CPU with a 14-bit architecture that provides a perfect balance between power efficiency and processing capability.
  • Memory: It comes equipped with up to 28 KB of Flash program memory and 2 KB of SRAM, ensuring ample space for complex applications and data storage.
  • I/O Pins: The MCU offers versatile I/O options with up to 35 programmable pins, allowing for flexible interfacing with a wide array of peripherals and sensors.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with Computation (ADCC) enables precise analog signal measurement and processing, which is critical for sensor-based applications.
  • Communication: With support for I2C, SPI, and UART serial communication protocols, this MCU ensures seamless data exchange with other devices in embedded systems.
  • Power Management: The PIC16LF15345-E/GZ operates at a low voltage range of 1.8V to 3.6V, making it ideal for battery-operated and portable applications. The device also features multiple power-saving modes for enhanced energy efficiency.
  • Temperature Range: It is designed to operate reliably across an extended industrial temperature range, ensuring robust performance under varying environmental conditions.

Applications

The versatility of the PIC16LF15345-E/GZ makes it suitable for a plethora of applications, including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set and low-power operation make it an excellent choice for designers looking to create sophisticated yet energy-efficient products.

Package and Availability

The MCU is available in a compact UQFN package, which is ideal for space-constrained applications. The part number PIC16LF15345-E/GZ indicates that it is available in a surface-mount package and is suitable for commercial grade operating temperatures.

With its powerful core, extensive memory, and rich set of peripherals, the PIC16LF15345-E/GZ from Microchip Technology is a versatile and reliable choice for developers aiming to build advanced and efficient electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4978 $52.4230
85+ $1.2290 $104.4650
130+ $1.1906 $154.7780
175+ $1.1522 $201.6350
225+ $1.1138 $250.6050
305+ $0.9986 $304.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess