EN
  • EN
  • DE

PIC16LC712-04/SO

Part No PIC16LC712-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045857-PIC16LC712-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC712-04/SO CAD Model

Description

Microchip Technology PIC16LC712-04/SO

The PIC16LC712-04/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to handle a wide range of embedded applications. This particular model comes in a small-outline (SO) package, making it suitable for space-constrained applications where board real estate is at a premium. With its robust set of features and peripherals, the PIC16LC712-04/SO is an ideal choice for designers looking for a reliable and efficient microcontroller for their projects.

At the core of the PIC16LC712-04/SO is a high-performance RISC CPU, which operates at a speed of up to 4 MHz. This microcontroller is equipped with 3.5 KB of flash memory, which provides ample space for program storage and is also reprogrammable, allowing for easy updates and code revisions. Additionally, it includes 128 bytes of RAM for data processing and 64 bytes of EEPROM for non-volatile storage of configuration settings or small amounts of data.

The device boasts a rich set of integrated peripherals, including an 8-bit timer, a watchdog timer for system reliability, and a versatile serial communication interface that can be configured for I2C, SPI, or UART protocols. This makes the PIC16LC712-04/SO highly adaptable for various communication requirements. Furthermore, its 13 I/O pins provide ample connectivity for interfacing with sensors, actuators, and other external devices.

One of the key features of the PIC16LC712-04/SO is its low power consumption, which is critical for battery-powered or energy-sensitive applications. The microcontroller supports multiple power-saving modes, allowing designers to balance performance with power efficiency. Moreover, it has an operating voltage range of 2.5V to 5.5V, providing flexibility in power supply design.

For developers, Microchip Technology offers comprehensive support in the form of development tools, software libraries, and extensive documentation. This ensures that engineers can rapidly prototype, develop, and debug their applications, reducing time-to-market.

In summary, the PIC16LC712-04/SO from Microchip Technology is a feature-rich, low-power microcontroller that delivers performance, flexibility, and reliability for a wide array of embedded systems. Whether it's for industrial control, consumer electronics, or automotive applications, this microcontroller is an excellent choice for designers who require a compact, efficient, and easy-to-use solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6050 $59.8650
31+ $3.7792 $117.1552
48+ $3.6602 $175.6896
66+ $3.5424 $233.7984
85+ $3.4246 $291.0910
113+ $3.0700 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess