EN
  • EN
  • DE

PIC16F886-I/SOVAO

Part No PIC16F886-I/SOVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969086-PIC16F886-I/SOVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F886-I/SOVAO CAD Model

Description

Microchip Technology PIC16F886-I/SOVAO Microcontroller

The Microchip Technology PIC16F886-I/SOVAO is a versatile and powerful microcontroller that provides a perfect solution for a wide range of embedded applications. This 8-bit microcontroller, housed in a convenient SOIC package, is designed to offer a balance between performance and power consumption, making it an ideal choice for designers looking to optimize their electronic designs.

At the heart of the PIC16F886-I/SOVAO lies a high-performance RISC CPU with a rich set of features. It boasts 14KB of flash memory, which provides ample space for application code, and 368 bytes of RAM for data storage. Additionally, it offers 256 bytes of EEPROM, allowing for non-volatile storage of configuration parameters or small amounts of data that must be preserved between resets or power cycles.

The microcontroller operates at a voltage range of 2.0V to 5.5V, ensuring compatibility with both low-power and standard power applications. With an operating temperature range of -40°C to +85°C, it is robust enough to function in harsh environmental conditions, making it suitable for industrial and automotive applications.

Connectivity and interfacing are made easy with the PIC16F886-I/SOVAO, as it includes various communication peripherals such as USART, SPI, and I²C modules. This enables the microcontroller to connect to other ICs, sensors, and actuaries, facilitating complex tasks like data acquisition, control systems, and communication with other devices.

The device also features a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing it to interface directly with analog sensors and transducers. Its two Capture/Compare/PWM (CCP) modules make it suitable for precision timing and control applications, such as motor control or waveform generation.

In terms of safety and reliability, the PIC16F886-I/SOVAO includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR), ensuring stable operation under varying power conditions.

With its extensive feature set and robust design, the Microchip Technology PIC16F886-I/SOVAO microcontroller is an excellent choice for developers seeking a high-quality, cost-effective solution for their embedded system projects.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2585 $51.9455
48+ $2.1128 $101.4144
74+ $2.0400 $150.9600
106+ $1.8943 $200.7958
138+ $1.8214 $251.3532
172+ $1.7486 $300.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,210 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess