EN
  • EN
  • DE

PIC16F873AT-I/ML

Part No PIC16F873AT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F873AT-I/ML-ND,PIC16F873AT-I/ML-NDR,PIC16F873AT-I/MLCT,PIC16F873AT-I/MLTR,PIC16F873AT-I/MLDKR
Standard Package 1,600
Win Source Part Number 1085007-PIC16F873AT-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F873AT-I/ML CAD Model

Description

Microchip Technology's PIC16F873AT-I/ML Microcontroller

The PIC16F873AT-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, renowned for its versatility and reliability in a wide range of applications. This particular model is part of the expansive PIC16F family, which is well-suited for automation, consumer electronics, automotive industries, and more.

Key Features:

  • CPU: The core processor operates at a maximum speed of 20 MHz, featuring a Harvard architecture with separate buses for program and data, allowing for fast and efficient instruction execution.
  • Memory: It comes with 4 KB of flash program memory, ensuring ample space for complex programs, and 192 bytes of EEPROM data memory for non-volatile storage of crucial data.
  • I/O Ports: The device has 22 general-purpose I/O pins, which can be configured for a variety of interfacing functions, adding to the flexibility of this microcontroller.
  • Timers: It includes two 8-bit timers and one 16-bit timer, which are essential for tasks requiring precise timing and event counting.
  • Communication: Integrated peripherals such as a synchronous serial port (SSP) with SPI and I²C support, and a USART module, provide excellent options for serial communication.
  • Analog-to-Digital Converter: The 10-bit, 5-channel ADC allows the microcontroller to interface with analog sensors and convert their outputs to digital values for processing.
  • Power Management: The PIC16F873AT-I/ML operates within a voltage range of 2.0V to 5.5V, making it suitable for both low-power and standard-power applications. Additionally, power-saving modes like Idle and Power-down modes help in reducing power consumption when the device is not in active use.
  • Temperature Range: This microcontroller is designed to work in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The device comes in a 28-pin QFN package, which is ideal for space-constrained applications.

The PIC16F873AT-I/ML is engineered to meet the demands of complex and sophisticated systems. Its robust design and comprehensive feature set make it a go-to choice for designers looking for a microcontroller that offers both performance and ease of integration.

Whether you're developing a new project or updating an existing one, the PIC16F873AT-I/ML by Microchip Technology offers the reliability and flexibility needed to ensure your design's success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8507 $119.4028
6+ $28.9179 $173.5074
8+ $27.9850 $223.8800
10+ $27.0522 $270.5220
13+ $24.2537 $315.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess