EN
  • EN
  • DE

PIC16F870-E/SO

Part No PIC16F870-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F870
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F870-E/SO-NDR
Standard Package 27
Win Source Part Number 1322293-PIC16F870-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F870-E/SO CAD Model

Description

Microchip Technology's PIC16F870-E/SO Microcontroller

The PIC16F870-E/SO is a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This particular model comes in a compact surface-mount SOIC package, making it suitable for space-constrained applications while offering robust performance and reliability.

Key Features:

  • Core: The microcontroller is built around Microchip's famous PIC architecture, featuring a RISC-based CPU. This ensures efficient processing with a rich instruction set that can handle complex tasks despite its 8-bit nature.
  • Memory: It boasts 3.5KB of flash memory, which is ideal for storing application code, and 128 bytes of EEPROM for data that must persist through power cycles. The device also has 128 bytes of RAM for temporary data storage and operational variables.
  • I/O and Peripherals: The PIC16F870-E/SO is equipped with 22 I/O pins that provide ample interfacing capabilities. It includes an array of built-in peripherals such as timers, an analog-to-digital converter (ADC) with 5 channels, and two Capture/Compare/PWM (CCP) modules for enhanced control applications.
  • Oscillator Options: Users can select from a variety of oscillator configurations, including crystal, resonator, capacitor, or an external clock, to best match the timing requirements of their specific application.
  • Power Management: The microcontroller offers power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power-up sequences. Additionally, it supports various sleep modes to reduce power consumption during idle periods.
  • Programming and Debugging: In-system programming is made easy with the ICSP™ (In-Circuit Serial Programming™) feature, allowing for updates and debugging without removing the chip from its application environment.

Applications:

With its robust feature set, the PIC16F870-E/SO microcontroller is ideal for a multitude of applications, including industrial control systems, automotive systems, home appliances, and consumer electronics. Its small footprint and comprehensive I/O capabilities make it particularly well-suited for embedded systems that require a balance between performance and size.

Overall, the PIC16F870-E/SO from Microchip Technology is a reliable and flexible choice for designers looking to incorporate a powerful microcontroller into their projects without compromising on space or functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6742 $50.8098
46+ $2.1943 $100.9378
71+ $2.1257 $150.9247
98+ $2.0571 $201.5958
126+ $1.9886 $250.5636
169+ $1.7828 $301.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess