EN
  • EN
  • DE

PIC16F819-I/ML

Part No PIC16F819-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN / MCU 8-bit PIC RISC 3.5KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791989-PIC16F819-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F819
Introduction Date November 21, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F819-I/ML CAD Model

Description

Product Overview: PIC16F819-I/ML

The PIC16F819-I/ML is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility in a wide range of applications. This 8-bit MCU is part of Microchip's extensive PIC16F family, which is well-known for its ease of use and reliability in embedded systems.

Encased in a 28-pin QFN package, the PIC16F819-I/ML offers a compact solution for space-constrained applications. It operates with an enhanced mid-range 8-bit architecture and is equipped with a variety of features that make it ideal for automation, consumer electronics, automotive, and industrial control systems.

Key Features:

  • Flash Memory: The PIC16F819-I/ML comes with 3.5 KB of on-board flash memory, providing ample space for program storage and allowing for easy updates and reprogramming without the need for external memory components.
  • RAM and EEPROM: It includes 256 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage, ensuring data retention across power cycles.
  • I/O Pins: The device features 16 versatile input/output pins, which can be configured for various interface requirements, including digital I/O, analog inputs, and PWM outputs.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Timers and Communication Interfaces: It is equipped with timers, including a watchdog timer for system reliability, and communication interfaces such as USART for serial communication, providing the necessary tools for timing and data transfer operations.
  • Operating Conditions: The PIC16F819-I/ML operates within a voltage range of 2.0V to 5.5V and a temperature range of -40°C to +125°C, making it robust and suitable for various environmental conditions.
  • Power-Saving Features: It supports multiple power-saving modes, including Idle and Power-down modes, to enhance power efficiency in battery-operated devices.

With its rich set of peripherals and low power consumption, the PIC16F819-I/ML is an excellent choice for designers looking for a cost-effective yet powerful MCU solution. Its programmability, coupled with Microchip's comprehensive development tools, makes the development process smooth and efficient, reducing time to market for a broad array of products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess