EN
  • EN
  • DE

PIC16F716-I/S0

Part No PIC16F716-I/S0
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 275884-PIC16F716-I/S0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F716-I/S0 CAD Model

Description

Microchip Technology's PIC16F716-I/SO Microcontroller

The PIC16F716-I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of embedded applications. This microcontroller is a member of Microchip's renowned PIC family, which is well-known for its ease of use, reliability, and cost-effectiveness. The PIC16F716-I/SO comes in a small outline (SO) package, making it ideal for space-constrained applications.

Key Features:

  • CPU: The device boasts a high-performance RISC CPU, ensuring efficient processing and control for a variety of tasks.
  • Memory: It offers 3.5KB of flash memory for program storage, which provides ample space for complex code, and 128 bytes of RAM for data manipulation.
  • EEPROM: With 256 bytes of data EEPROM, the microcontroller allows for easy data storage without the need for external memory components.
  • I/O Pins: The PIC16F716-I/SO is equipped with 13 I/O pins, giving developers the flexibility to interface with a wide range of peripherals and sensors.
  • Timers: It includes two versatile timers, including an 8-bit timer and a 16-bit timer, which are essential for time-related operations and event management.
  • Analog-to-Digital Converter: An integrated 10-bit, 4-channel ADC allows for precise conversion of analog signals to digital, enabling the microcontroller to interact with analog sensors and inputs.
  • Oscillator: The device supports a wide range of oscillator options, including an internal oscillator, which provides design flexibility and helps reduce external component count.
  • Operating Voltage: The PIC16F716-I/SO operates within a voltage range of 2.0V to 5.5V, accommodating various power supply requirements.

Applications:

The microcontroller is well-suited for applications that require robust control and interfacing capabilities, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Home Appliances
  • Medical Devices

With its comprehensive feature set and Microchip's commitment to quality, the PIC16F716-I/SO is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9946 $59.6760
125+ $0.9305 $116.3125
195+ $0.8984 $175.1880
280+ $0.8343 $233.6040
360+ $0.8022 $288.7920
450+ $0.7701 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess